Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plier Style | Round Nose |
---|---|
Jaw Opening Max | 3mm |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Handle Type | Ergonomic Grips with Chrome Finish |
Jaw Length | 50mm |
Jaw Type | Straight Nose |
Length | 168mm |
Length Imperial | 6-1/2" |
Where can I find additional details, specifications and documents for a 193.16CPE?
Additional datasheets, footprints and schematics for 193.16CPE are listed on our Part Details page. You can also find images and similar parts to 193.16CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193.16CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193.16CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193.16CPE fall under?
The 193.16CPE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 193.16CPE when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193.16CPE you can contact the distributor directly for product support, shipping queries etc.
Is the 193.16CPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193.16CPE have stock available?
There is no stock from authorised distributors for 193.16CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193.16CPE often in real-time on the comparison pages.
What if I can't find stock of 193.16CPE?
You can fill out our help required form which you can use to request a quote for 193.16CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.