Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
RS Americas
from US$12.10
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$4.97
|
207
in stock
|
Buy Now | |
Distrelec
from US$5.64
|
8
in stock
|
Buy Now | |
element14
from US$8.61
|
-
|
Buy Now | |
Carlton-Bates
from US$7.71
|
-
|
Buy Now | |
Sager
from US$8.27
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 6 |
Product Range | - |
Accessory Type | Battery Holder |
Battery Terminals | PCB Lug |
Body Material | Aluminum |
Contact Plating | Nickel Plated Contacts |
Battery Holder, AA, 0.531/0.565 in. O.D, Aluminum, Screw Mount, 6, Eyelet | Keystone Electronics 193 | RS Americas |
Battery Holder, Aa, Panel | Newark Electronics |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs AA ALUM Battery HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Miniature Wedge |
---|---|
Mounting Hole Dia | 0.4" |
Current Rating | 330mA |
Supply Voltage | 14V |
Lens Shape | Cylindrical |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-3 1/4 |
MSCP | 2 |
Average Bulb Life | 15000h |
Power Rating | 4.62W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 193?
Additional datasheets, footprints and schematics for 193 are listed on our Part Details page. You can also find images and similar parts to 193 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193 fall under?
The 193 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 193 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193 you can contact the distributor directly for product support, shipping queries etc.
Is the 193 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec, element14 and Carlton-Bates have stock available or on a lead time for 193.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193 often in real-time on the comparison pages.
What if I can't find stock of 193?
You can fill out our help required form which you can use to request a quote for 193 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.