Status: | Unknown |
---|---|
Series: | ServiceGrade 207129 Series |
RoHS: | Unknown |
Prices starting from US$23.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.19
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$24.25
|
94
in stock
|
Buy Now | |
element14
from US$23.98
|
94
in stock
|
Buy Now | |
RS Americas
from US$28.88
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$39.80
|
2
in stock
|
Buy Now | |
Distrelec
from US$36.15
|
2
in stock
|
Buy Now | |
Power and Signal Group
-
|
24
in stock
|
Buy Now | |
Avnet America
from US$29.82
|
-
|
Buy Now | |
Farnell
from US$24.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Cable Tie Tool |
---|---|
Product Range | ServiceGrade 207129 Series |
For Use With | Molex 2.2mm to 4.8mm Wide Cable Ties |
RoHS Compliant | NA |
Cable Tie Tool | Newark Electronics |
CABLE TIE TOOL (ETC-5) | RS |
Economy Cable Tie Tool, 207129 Series | Molex Incorporated 19294-0002 | RS Americas |
Molex Economy Cable Tie Tool | Distrelec |
Economy Cable Tie Tool | Power and Signal Group |
Cable Accessories Hand Tool Tie | Avnet America |
CABLE TIE TOOL, ETC-5 | Farnell |
Where can I find additional details, specifications and documents for a 19294-0002?
Additional datasheets, footprints and schematics for 19294-0002 are listed on our Part Details page. You can also find images and similar parts to 19294-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19294-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19294-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19294-0002 fall under?
The 19294-0002 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Management Tools.
Can I view similar or alternative parts?
You can view similar parts to 19294-0002 when available in the Cable Management Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19294-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 19294-0002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19294-0002 have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and Chip One Stop have stock available or on a lead time for 19294-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19294-0002 often in real-time on the comparison pages.
What if I can't find stock of 19294-0002?
You can fill out our help required form which you can use to request a quote for 19294-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.