192900-0313 Part Information
Details for 192900-0313 by ITT Corporation
Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 20.8100 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Trident Neptune Series |
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Crimp Socket |
Contact Plating | - |
Alternative Part Descriptions
- JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 192900-0313?
Additional datasheets, footprints and schematics for 192900-0313 are listed in our Part Details tab. You can also find the 192900-0313 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192900-0313 in the Pricing & Inventory tab next to part details. You can view 192900-0313 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192900-0313 fall under?
The 192900-0313 is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to 192900-0313 when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192900-0313 you can contact the distributor directly for product support, shipping queries etc.
Is the 192900-0313 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 192900-0313 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 192900-0313.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192900-0313 often in real-time on the comparison pages.
What if I can't find stock of 192900-0313?
You can fill out our help required form which you can use to request a quote for 192900-0313 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.