Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | 20% |
External Height | 38.1mm |
External Width | 142.24mm |
External Depth | 83.82mm |
Weight | 0.5lb |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Combo Tester, Led | Newark Electronics |
Product Type:Wrist Strap and Footwear Tester | element14 |
Tester Combo Wrist Strap | Desco 19280 | RS Americas |
COMBO TESTER, 0.5LB, LED | Farnell |
Where can I find additional details, specifications and documents for a 19280?
Additional datasheets, footprints and schematics for 19280 are listed on our Part Details page. You can also find images and similar parts to 19280 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19280 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19280 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19280 fall under?
The 19280 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 19280 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19280 you can contact the distributor directly for product support, shipping queries etc.
Is the 19280 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19280 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 19280.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19280 often in real-time on the comparison pages.
What if I can't find stock of 19280?
You can fill out our help required form which you can use to request a quote for 19280 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.