Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1927574004,
1-1201462-2 |
Fluid Type | Hydraulic Fluid, Diesel Fuel, Lubricating Oil, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Red |
Flexibility | Semi-Flexible |
Shrink Ratio | 3:1 |
Recovered Inside Diameter (Max) | 2mm, .079in |
Expanded Inside Diameter (Min) | .236in, 6mm |
Recovered Wall Thickness (Tolerance) | .011in, .28mm |
Recovered Wall Thickness (Nominal) | 1mm, .039in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ATUM |
Resistant To | Strain, Fluids, Mechanical Damage |
Fluid Resistance | Spray Protection, Moisture, Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -55 – 110°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Red Spool | Avnet America |
Heat Shrink Tubing & Sleeves ATUM-6/2-2-SP | Sager |
Where can I find additional details, specifications and documents for a 1927574004?
Additional datasheets, footprints and schematics for 1927574004 are listed on our Part Details page. You can also find images and similar parts to 1927574004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1927574004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1927574004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1927574004 fall under?
The 1927574004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1927574004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1927574004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1927574004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1927574004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1927574004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1927574004 often in real-time on the comparison pages.
What if I can't find stock of 1927574004?
You can fill out our help required form which you can use to request a quote for 1927574004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.