Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 33 |
---|---|
Board-to-Board Configuration | Vertical |
Contact Current Rating (Max) | 136A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Thickness (Recommended) | 1.27in |
Centerline (Pitch) | 2.79mm, 4.31mm, .17in, .11in, .079in, 2.01mm |
Mating Alignment Type | Polarized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 1926845-8?
Additional datasheets, footprints and schematics for 1926845-8 are listed on our Part Details page. You can also find images and similar parts to 1926845-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926845-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926845-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926845-8 fall under?
The 1926845-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1926845-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926845-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926845-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926845-8 have stock available?
There is no stock from authorised distributors for 1926845-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926845-8 often in real-time on the comparison pages.
What if I can't find stock of 1926845-8?
You can fill out our help required form which you can use to request a quote for 1926845-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.