Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 85 |
---|---|
Number of Signal Positions | 25 |
Row-to-Row Spacing | .079mm, 2in |
Mating & Unmating Configuration | Make First / Break Last |
Number of Power Positions | 10 |
Number of Rows | 5 |
Board-to-Board Configuration | Co-Planar |
PCB Mount Orientation | Right Angle |
Connector Circuit Configuration (Number of Pos/Type) | 25/Signal, 10/DC Power |
Contact Base Material | Copper |
Contact Termination Area Plating Thickness | 20µin, .5µm |
Contact Retention | With |
Contact Current Rating (Max) | 17A, 16A |
Contact Mating Area Plating Thickness | 3µm, .08µin, .76 – .81µin, 30µm |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Design | Single Beam |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.4in, .055mm |
Length | 51.71mm, 2.04in |
Width | 26.5mm, 1.043in |
Height | 8mm, .315in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2mm, .079in, 2.75mm, .108in |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard Number | E28476 |
Agency/Standard | CSA |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment Type | Passive Guide |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Box |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Contact Type | Pin |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | .13in, 3.3mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn Power PL 10Power/25Signal 2mm/2.75mm Press Fit RA Thru-Hole 105 Terminal 1 Port Box | Avnet Asia |
Assyminipakhdl25S10Praplugbdlck |Te Connectivity 1926734-2 | Newark Electronics |
35 Connector Plug, Male Pins and Blades Board Edge Right Angle Black | Future Electronics |
Where can I find additional details, specifications and documents for a 1926734-2?
Additional datasheets, footprints and schematics for 1926734-2 are listed on our Part Details page. You can also find images and similar parts to 1926734-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926734-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926734-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926734-2 fall under?
The 1926734-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926734-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926734-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926734-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926734-2 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1926734-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926734-2 often in real-time on the comparison pages.
What if I can't find stock of 1926734-2?
You can fill out our help required form which you can use to request a quote for 1926734-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.