Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 37 |
---|---|
Contact Termination Area Plating Thickness | 30µin, .762µm |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver, Gold |
Contact Termination Area Plating Material | Silver, Gold |
Contact Mating Area Plating Thickness | 30µin, .762µm |
Underplate Material Thickness | 1.02µm, 40µin |
Contact Mating Area Plating Material | Silver, Gold |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver, Gold |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Brass Alloy |
Contact Orientation | Straight |
Post Size | 18.79mm, .142in |
Operating Voltage | 250VDC |
Wire Insulation Support | Without |
Connector Mounting Type | Board Mount |
Mount Type | Through Hole - Solder |
Circuit Application | Power |
Packaging Method | Package |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Contact |
Termination Type | Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn,pin,75Amp Middle Dwr |Elcon Te Connectivity 1926171-1 | Newark Electronics |
CONN,PIN,75AMP MIDDLE DWR | Avnet America |
CONN, PIN,75Amp MIDDLE DWR | TE Connectivity 1926171-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1926171-1?
Additional datasheets, footprints and schematics for 1926171-1 are listed on our Part Details page. You can also find images and similar parts to 1926171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926171-1 fall under?
The 1926171-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1926171-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926171-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1926171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926171-1 often in real-time on the comparison pages.
What if I can't find stock of 1926171-1?
You can fill out our help required form which you can use to request a quote for 1926171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.