Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .266in, 6.75mm |
---|---|
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 6 |
Number of Rows | 2 |
Number of Positions | 30 |
Number of Dual Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 24 |
Number of Single Positions | 12 |
Contact Termination Area Plating Finish | Matte |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Thickness | 3.81µm, 150µin, 120µin, 3.05µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Retention | Without |
Card Slot Depth | .236in, 6mm |
Length | 2.86in, 72.67mm |
Width | 9.03mm, .3555in |
Accepts Card Width | 54.57mm, 2.15in |
Accepts Card Thickness | .062in, 1.57mm |
Height | .758in, 19.25mm |
Power Contact Centerline | .381in, 9.7mm |
Operating Voltage | 250 V, 250VAC |
End Caps | Without |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Glass Filled Polyester |
Housing Color | Black |
CSA File Number | 1935071 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
Agency/Standard Number | UL 1977 |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Special Features | Custom Configurable |
For Use With | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 48 |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Skt W/Latch Smt Mc-P3S12 |Elcon Te Connectivity 1926155-2 | Newark Electronics |
CONN SKT W/LATCH SMT MC-P3S12 | Avnet America |
Special Order: Conn SKT W/Latch smt mc-p3s12 Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Contact Current Rating (Max): 25 A Board-to-Board 30 1.27 mm .05" | Card Edge Power Connector | Part Number: 1926155-2 | Internal Number: 1926155-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1926155-2?
Additional datasheets, footprints and schematics for 1926155-2 are listed on our Part Details page. You can also find images and similar parts to 1926155-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926155-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926155-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926155-2 fall under?
The 1926155-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926155-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926155-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926155-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926155-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 1926155-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926155-2 often in real-time on the comparison pages.
What if I can't find stock of 1926155-2?
You can fill out our help required form which you can use to request a quote for 1926155-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.