Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.01
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.07
|
1,343
in stock
|
Buy Now | |
Rapid Electronics
from US$18.38
|
1,343
in stock
|
Buy Now | |
Chip One Stop
from US$17.30
|
1,343
in stock
|
Buy Now | |
Distrelec
from US$18.88
|
3
in stock
|
Buy Now | |
Future Electronics
from US$18.48
|
-
|
Buy Now | |
Avnet America
from US$17.01
|
-
|
Buy Now | |
RS Americas
from US$28.04
|
-
|
Buy Now |
Number of Dual Positions | 5 |
---|---|
Number of Positions | 34 |
Number of Signal Positions | 24 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Single Positions | 12 |
Row-to-Row Spacing | .266in, 6.75mm |
Number of Power Positions | 10 |
Contact Termination Area Plating Thickness | 150µin, 3.81µm, 3.05µm, 120µin |
Contact Current Rating (Max) | 25A |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Accepts Card Thickness | .062in, 1.57mm |
Power Contact Centerline | .381in, 9.7mm |
Card Slot Depth | 6mm, .236in |
Width | .3555in, 9.03mm |
Length | 3.74in, 95.07mm |
Height | 19.25mm, .758in |
Accepts Card Width | 2.91in, 73.97mm |
Operating Voltage | 250VAC, 250 V |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
End Caps | Without |
CSA File Number | 1935071 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
Agency/Standard Number | UL 1977 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Special Features | Custom Configurable |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 26 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Conn Cpmm. Skt W/Latch Smt |Amp Te Connectivity 1926024-2 | Newark Electronics |
Standard Card Edge Conn cpmm. skt w/latch smt | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR Con skt w/latch smtmc-p5s1 | Distrelec |
cpmm. skt w/latch | Future Electronics |
Conn Card Edge Power Connector SKT 34 POS 1.27mm Solder ST SMD | Avnet America |
cpmm. skt w/latch, smt, mc-p5s1, Card Edge Power Connectors | TE Connectivity 1926024-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1926024-2?
Additional datasheets, footprints and schematics for 1926024-2 are listed on our Part Details page. You can also find images and similar parts to 1926024-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926024-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926024-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926024-2 fall under?
The 1926024-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926024-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926024-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926024-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926024-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1926024-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926024-2 often in real-time on the comparison pages.
What if I can't find stock of 1926024-2?
You can fill out our help required form which you can use to request a quote for 1926024-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.