Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 24 |
Row-to-Row Spacing | .098in, 2.5mm |
Number of Rows | 3 |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 8 |
Number of Positions | 32 |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | 4.5mm, 2.5mm, .098in, .177in |
Housing Material | Polyphthalamide |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Bulk |
Product Type | Connector |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Crimp |
Hd Power Conn Pin Conn Straight Solder Tails |Amp Te Connectivity 1926017-1 | Newark Electronics |
PIN CONNECTOR STRAIGHT SOLDER | Avnet America |
PIN CONNECTOR STRAIGHT SOLDER TAILS | Farnell |
Where can I find additional details, specifications and documents for a 1926017-1?
Additional datasheets, footprints and schematics for 1926017-1 are listed on our Part Details page. You can also find images and similar parts to 1926017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1926017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1926017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1926017-1 fall under?
The 1926017-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1926017-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1926017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1926017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1926017-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1926017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1926017-1 often in real-time on the comparison pages.
What if I can't find stock of 1926017-1?
You can fill out our help required form which you can use to request a quote for 1926017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.