Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1925250-1 |
Shell Plating Material | Electroless Nickel |
---|---|
Preloaded | Yes |
Number of Positions | 8 |
Operating Voltage | 500VAC |
Packaging Quantity | 1 |
Product Type | Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Shell Size | 3.5 |
Data Rate | 10Gb/s |
Standard Circular Conn Qcm008Pc1Tt036R5 = |Amp Te Connectivity 1925250-1 | Newark Electronics |
Single Ended Cable Assembly with Quick Disconnect CeeLok FAS-T Nano Right Angle Backshell Circular Connector to Pigtail 8 Positions Plug 30AWG | Avnet America |
Standard Circular Connector QCM008PC1TT036R5 = Circular | Sager |
Where can I find additional details, specifications and documents for a 1925250-1?
Additional datasheets, footprints and schematics for 1925250-1 are listed on our Part Details page. You can also find images and similar parts to 1925250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1925250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1925250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1925250-1 fall under?
The 1925250-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1925250-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1925250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1925250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1925250-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 1925250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1925250-1 often in real-time on the comparison pages.
What if I can't find stock of 1925250-1?
You can fill out our help required form which you can use to request a quote for 1925250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.