1925222-8

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1925222-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1925222-8
Series Information for 1925222-8 - TE Connectivity
  • Status: Active
  • Aliases: TMN2S015SC2DM006T
  • Product Code: L162
  • Global Product Line: F03
  • GPL Description: Aerospace Defense & Marine

Description

TMN2S015SC2DM006T = M32139/04-B04TSS

Specifications

Preloaded:
Yes
Number of Positions:
15
Housing Material:
Aluminum
Mounting Hardware:
Without
Product Type:
Cable Assembly
Wire Type:
Stranded
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Receptacle

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C