1925 Fasteners & Fixings by Keystone Electronics

SPACER, ROUND, BRASS, 6.4MM X 50.8MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for RS
RS
from US$17.49
6
in stock
Buy Now
Logo for element14
element14
from US$1.56
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.29
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.46
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.33
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Spacer Type Round
Spacer Material Brass
Outer Diameter 6.35mm
Inner Diameter 3.048mm
Overall Length 50.8mm
Body Diameter 6.4mm
Bore Size 3mm
Spacing Height 2"
RoHS Compliant Yes

Alternative Descriptions

SPACER, ROUND, BRASS, 50.8MM | element14
Spacer, Round, Brass, 6.4Mm X 50.8Mm | Newark Electronics
Spacer | RS Americas
Clear Hole Spacer, Brass, Nickel Plated | Carlton-Bates
Standoffs & Spacers 2.00 Rd Clr Hle spcr .250 OD #4 Brass | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1925?

Additional datasheets, footprints and schematics for 1925 are listed on our Part Details page. You can also find images and similar parts to 1925 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1925 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1925 fall under?

The 1925 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to 1925 when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1925 you can contact the distributor directly for product support, shipping queries etc.

Is the 1925 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1925 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 1925.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1925 often in real-time on the comparison pages.

What if I can't find stock of 1925?

You can fill out our help required form which you can use to request a quote for 1925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay