Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Family Seal or Unsealed |
---|---|
Crimp Type | F-Crimp |
Mating Tab Width | .047in, 1.2mm |
Terminal & Splice Type | Receptacle, Socket |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Size | .22 – 1.5mm², 22 – 16AWG |
Wire Insulation Diameter | .074 – .082in, 1.9 – 2.1mm |
Wire Size Search | .5mm², 16AWG, 1mm², 17AWG, .35mm², 20AWG, .75mm² |
Agency/Standard | SAE/USCAR-2 / USCAR-21 |
Customer Preferred Contact | Yes |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Get Fem Term 1.2Mm, Ts, Tin 1Mmsq |Te Connectivity 1924782-2 | Newark Electronics |
Automotive Terminal Socket Tin 17AWG Straight Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 1924782-2?
Additional datasheets, footprints and schematics for 1924782-2 are listed on our Part Details page. You can also find images and similar parts to 1924782-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924782-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924782-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924782-2 fall under?
The 1924782-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924782-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924782-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924782-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924782-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1924782-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924782-2 often in real-time on the comparison pages.
What if I can't find stock of 1924782-2?
You can fill out our help required form which you can use to request a quote for 1924782-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.