Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 26 |
Number of Rows | 2 |
Number of Signal Positions | 26 |
Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Tab Width | .64mm, .025in |
Length | 1.748in, 44.4mm |
Width | .626in, 15.9mm |
Profile Height from PCB | .943in, 23.95mm |
Centerline (Pitch) | 2.54mm, .1in |
Locking Interface | Without |
Mounting Orientation | Vertical/180° |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Tail |
Circuit Application | Signal |
Packaging Type | Tube |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Termination Method | Surface Mount |
Operating Temperature (Max) | 158°F, 75°C, 85°C, 90°C, 167°F, 176°F, 185°F, 100°C, 212°F, 149°F, 65°C, 194°F, 80°C, 70°C |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
26P SMT LAC HDR ASY, KEY AE, Hand Mate PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 26 | Press-Fit & Smt Header | Part Number: 1924678-1 | Internal Number: 1924678-1 | TE Connectivity | TE Store |
26P SMT LAC HDR ASY, KEY AE, HAND MATE | Avnet America |
Where can I find additional details, specifications and documents for a 1924678-1?
Additional datasheets, footprints and schematics for 1924678-1 are listed on our Part Details page. You can also find images and similar parts to 1924678-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924678-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924678-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924678-1 fall under?
The 1924678-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1924678-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924678-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924678-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924678-1 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1924678-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924678-1 often in real-time on the comparison pages.
What if I can't find stock of 1924678-1?
You can fill out our help required form which you can use to request a quote for 1924678-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.