Status: | Unknown |
---|---|
Series: | AMPSEAL Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
3,900
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
2,134
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
80
in stock
|
Buy Now | |
element14
from US$1.18
|
80
in stock
|
Buy Now | |
Farnell
from US$0.78
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | AMPSEAL Series |
---|---|
Contact Plating | Nickel Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
CONTACT, SOCKET, AMPSEAL 16, 20-18 AWG | RS |
Contact Socket, 16, 20-18AWG, Nickel Contact Plating, AmpSeal HDSF Series | TE Connectivity 1924580-2 | RS Americas |
Contact, Socket, 20-18Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1924580-2 | Newark Electronics |
CONTACT, SOCKET, 20-18AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
ASSEMBLY SOCKET LOOSE PC NICKE | Boersig |
Where can I find additional details, specifications and documents for a 1924580-2?
Additional datasheets, footprints and schematics for 1924580-2 are listed on our Part Details page. You can also find images and similar parts to 1924580-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924580-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924580-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924580-2 fall under?
The 1924580-2 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1924580-2 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924580-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924580-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924580-2 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1924580-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924580-2 often in real-time on the comparison pages.
What if I can't find stock of 1924580-2?
You can fill out our help required form which you can use to request a quote for 1924580-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.