192447-8 Power Connectors by TE Connectivity

SKT, 4MM, TSS, 5/16-32

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for RS
RS
from US$1.54
112
in stock
Buy Now
Logo for TE Store
TE Store
from US$91.42
333
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.59
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$72.04
-
Buy Now
Logo for Avnet America
Avnet America
from US$66.41
-
Buy Now

Specifications

Contact Underplating Material Nickel
Louvertac Band Plating Material Silver, Gold
Contact Termination Area Plating Thickness 5µm, 200µin
Contact Termination Area Plating Material Silver
Contact Mating Area Plating Thickness 10µin, .25µm
Contact Type Socket
Louvertac Band With
端子の下地めっきの材料 Nickel
Contact Base Material Brass
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 60A
Contact Orientation Straight
Louvertac Band Material Beryllium Copper
Underplate Material Thickness 1µm, 40µin
Socket Plating Material Silver
Mating Pin Diameter 4mm, .157in
Voltage Drop 10mV
Continuous Current Rating 60A
Glow Wire Rating Standard Part - Not Glow Wire
Screw & Hole Thread Size 5/16-32
Mount Type Thread Mount
Circuit Application Power
Weight .18oz, 5.1g
Packaging Method Package
Packaging Quantity 1
Connector System Bus Bar-to-Bus Bar
Product Type Threaded Sleeve Socket
Termination Type Thread Mount
Operating Temperature Range -196 – 200°C, -385 – 392°F

Alternative Descriptions

SKT, 4MM, TSS, 5/16-32 Power Terminal Type: Threaded Sleeve Socket Contact Current Rating (Max): 60 A Contact Mating Area Plating Material: Gold Contact Mating Area Plating Material Thickness: 10 µin Contact Mating Area Plating Material Thickness: .25 µm Threaded Sleeve Socket 60 A Gold 10 µin | Power Terminal | Part Number: 192447-8 | Internal Number: 192447-8 | TE Connectivity | TE Store
Skt, 4Mm, Tss, 5/16-32 Rohs Compliant: Yes |Amp Te Connectivity 192447-8 | Newark Electronics
Connector Accessories Threaded Sleeve Socket Brass Silver | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 192447-8?

Additional datasheets, footprints and schematics for 192447-8 are listed on our Part Details page. You can also find images and similar parts to 192447-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 192447-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192447-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 192447-8 fall under?

The 192447-8 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 192447-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 192447-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 192447-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 192447-8 have stock available?

Authorised distributors including TE Store, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 192447-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 192447-8 often in real-time on the comparison pages.

What if I can't find stock of 192447-8?

You can fill out our help required form which you can use to request a quote for 192447-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay