Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Plating Material | Nickel |
---|---|
Contact Type | Socket |
Louvertac Band | With |
Contact Current Rating (Max) | 100A |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | .25µm, 10µin |
Contact Termination Area Plating Thickness | 100µin, 2.5µm |
Mating Pin Diameter | .236in, 6mm |
Continuous Current Rating | 100A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Screw & Hole Thread Size | 1/2-20 |
Mount Type | Thread Mount |
Circuit Application | Power |
Packaging Method | Package |
Connector System | Bus Bar-to-Bus Bar |
Product Type | Threaded Sleeve Socket |
Termination Type | Thread Mount |
Operating Temperature Range | -385 – 392°F, -196 – 200°C |
Where can I find additional details, specifications and documents for a 192447-3?
Additional datasheets, footprints and schematics for 192447-3 are listed on our Part Details page. You can also find images and similar parts to 192447-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192447-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192447-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192447-3 fall under?
The 192447-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 192447-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192447-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 192447-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192447-3 have stock available?
Authorised distributors including RS, RS Americas, Sager and Farnell have stock available or on a lead time for 192447-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192447-3 often in real-time on the comparison pages.
What if I can't find stock of 192447-3?
You can fill out our help required form which you can use to request a quote for 192447-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.