Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.55
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$75.96
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$56.67
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$54.00
|
19
in stock
|
Buy Now | |
Distrelec
from US$102.01
|
19
in stock
|
Buy Now | |
Farnell
from US$59.67
|
16
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
13
in stock
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 40µin, 1µm |
Louvertac Band | With |
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Mating Area Plating Thickness | 10µin, .25µm |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 100A |
Contact Orientation | Straight |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Socket Plating Material | Silver |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 6mm, .236in |
Continuous Current Rating | 100A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Thread Mount |
Screw & Hole Thread Size | 1/2-20 |
Circuit Application | Power |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Threaded Sleeve Socket |
Connector System | Bus Bar-to-Bus Bar |
Termination Type | Thread Mount |
Operating Temperature Range | -385 – 392°F, -196 – 200°C |
6 Mm Bl Skt 1/2-20 Thd |Amp Te Connectivity 192447-2 | Newark Electronics |
Heavy Duty Power Connectors 6MM BL SKT 1/2-20THD | Rapid Electronics |
TE Connectivity 6 MM BL SKT 1/2-20 THD Heavy Duty Power | Distrelec |
CONTACT, SOCKET, CRIMP, 100A | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | AMP Power Housing Connectors |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | 100A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 192447-2?
Additional datasheets, footprints and schematics for 192447-2 are listed on our Part Details page. You can also find images and similar parts to 192447-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192447-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192447-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192447-2 fall under?
The 192447-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 192447-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192447-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 192447-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192447-2 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 192447-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192447-2 often in real-time on the comparison pages.
What if I can't find stock of 192447-2?
You can fill out our help required form which you can use to request a quote for 192447-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.