Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
286
in stock
|
Buy Now | |
TE Store
from US$0.94
|
977
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
286
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
286
in stock
|
Buy Now | |
Chip One Stop
from US$1.95
|
286
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
Boersig
from US$1.70
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA GF |
Number of Positions | 26 |
Keying | A, E |
Cable Bundle Diameter | .283in, 7.2mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Shield, 26P GenY, Hand Mate Conn Protection & Strain Relief Accessory Type: Cover - Cable Exit Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Number of Positions: 26 Cover - Cable Exit With Black PA GF | Automotive Connector Cap & Cover | Part Number: 1924141-1 | Internal Number: 1924141-1 | TE Connectivity | TE Store |
Automotive Conn Shield 26P Geny Hand Mate Conn |Te Connectivity 1924141-1 | Newark Electronics |
Automotive Conn Shield 26P GenY Hand Mate Conn | Rapid Electronics |
TE Connectivity 0.64 mm Generation Y and AMP Connector Systems | Distrelec |
Where can I find additional details, specifications and documents for a 1924141-1?
Additional datasheets, footprints and schematics for 1924141-1 are listed on our Part Details page. You can also find images and similar parts to 1924141-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924141-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924141-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924141-1 fall under?
The 1924141-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1924141-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924141-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924141-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924141-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1924141-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924141-1 often in real-time on the comparison pages.
What if I can't find stock of 1924141-1?
You can fill out our help required form which you can use to request a quote for 1924141-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.