Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Range Min | - |
---|---|
High Range Max | - |
Meter Display Type | LED |
Accuracy % | - |
External Height | 28mm |
External Width | 66mm |
External Depth | 91mm |
Weight | 4oz |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Product Type:Portable Wrist Strap Tester | element14 |
Wrist Strap Tester | Newark Electronics |
Wrist Strap Tester, Hook & Loop Fastener Strip, Includes 9V Battery | Desco 19240 | RS Americas |
PORTABLE WRIST STRAP TESTER, LED | Farnell |
Where can I find additional details, specifications and documents for a 19240?
Additional datasheets, footprints and schematics for 19240 are listed on our Part Details page. You can also find images and similar parts to 19240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19240 fall under?
The 19240 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 19240 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19240 you can contact the distributor directly for product support, shipping queries etc.
Is the 19240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19240 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, RS and Farnell have stock available or on a lead time for 19240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19240 often in real-time on the comparison pages.
What if I can't find stock of 19240?
You can fill out our help required form which you can use to request a quote for 19240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.