1923652-1 Part Information

Details for 1923652-1 by TE Connectivity

Power Systems>Power Systems Connectors>Mechanical Connectors

Part Downloads

Part Specifications

Conductor Material Aluminum-Copper
Number of Contact Bolts 1
Palm Hole Diameter 16
Conductor Cross-Section 25 – 95mm²
Bolt Head Size (Across Flats) 13mm
Voltage Class ≤ 42kV
Application Type Plug-in Termination
Outdoor Use Yes
Indoor Use Yes
Product Availability EMEA, ASIA, AMERICAS, ANZPAC, China
Underground Network Component Type Terminal Lug
Material Aluminum
Technology Shear Bolt
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: BLMC-25/95-16-800A, CJ2232-000
Product Code: F305
Global Product Line: C04
GPL Description: ENERGY

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1923652-1?

Additional datasheets, footprints and schematics for 1923652-1 are listed in our Part Details tab. You can also find the 1923652-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1923652-1 in the Pricing & Inventory tab next to part details. You can view 1923652-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1923652-1 fall under?

The 1923652-1 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1923652-1 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1923652-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1923652-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1923652-1 have stock available?

There is no stock from authorised distributors for 1923652-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1923652-1 often in real-time on the comparison pages.

What if I can't find stock of 1923652-1?

You can fill out our help required form which you can use to request a quote for 1923652-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1923652-1

Loading...
Loading Results for 1923652-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us