Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Overall Length | 19.05mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, Hex Female-Female, 19.05Mm | Newark Electronics |
Stainless Steel 6.35 x 19.05 mm Hex Threaded Standoff | Future Electronics |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length .750, Stainless Steel | Keystone Electronics 1921C | RS Americas |
Customer Item | Carlton-Bates |
Standoffs & Spacers 4-40 .750 HEX STDOFF | Sager |
Where can I find additional details, specifications and documents for a 1921C?
Additional datasheets, footprints and schematics for 1921C are listed on our Part Details page. You can also find images and similar parts to 1921C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1921C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1921C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1921C fall under?
The 1921C is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 1921C when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1921C you can contact the distributor directly for product support, shipping queries etc.
Is the 1921C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1921C have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 1921C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1921C often in real-time on the comparison pages.
What if I can't find stock of 1921C?
You can fill out our help required form which you can use to request a quote for 1921C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.