Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 5µm, 200µin |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Material | Silver |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 200µin, 5µm |
Contact Current Rating (Max) | 60A |
Contact Orientation | Straight |
Underplate Material Thickness | 1µm, 40µin |
Louvertac Band | Without |
Mating Pin Diameter | 4mm, .157in |
Continuous Current Rating | 60A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Thread Mount |
Screw & Hole Thread Size | 10-32 UNF 2A |
Circuit Application | Power |
Weight | 5.95g, .21oz |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Contact |
Connector System | Bus Bar-to-Bus Bar |
Termination Type | Thread Mount |
Operating Temperature Range | -196 – 200°C, -385 – 392°F |
4Mm Threaded Pin Rohs Compliant: Yes |Amp Te Connectivity 192161-1 | Newark Electronics |
Connector Accessories Thread Mount Socket Pin Brass Plated Silver 60A | Avnet America |
SOLIS SP SPD22-16COM22-18MIL891 | TE Connectivity 192161-1 | RS Americas |
Where can I find additional details, specifications and documents for a 192161-1?
Additional datasheets, footprints and schematics for 192161-1 are listed on our Part Details page. You can also find images and similar parts to 192161-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192161-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192161-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192161-1 fall under?
The 192161-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 192161-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192161-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 192161-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192161-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 192161-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192161-1 often in real-time on the comparison pages.
What if I can't find stock of 192161-1?
You can fill out our help required form which you can use to request a quote for 192161-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.