1920933-6 Fiber Optic Cable Assemblies by TE Connectivity

FOSM ODC LEAD 5.5 2PLUG-2PLUG 6M

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Boot Type (Right) Standard
Boot Type (Left) Standard
Connector Color (End B) Blue
Connector Color (End A) Blue
Boot Color (Right) Black
Cable Jacket Color Black
Boot Color (Left) Black
Number of Connectors (End A) 1
Cable Buffering Tight Buffer
Number of Fibers 2
Number of Connectors (End B) 1
Outside Cable Diameter 5.5mm, .216in
Fiber Diameter 9/125µm
Cable Assembly Length 6m, 19.68ft
Product Type Cable Assembly
Connector Type (End B) Fiber Optic Kit (FOKIT) ODC
Connector Type (End A) Fiber Optic Kit (FOKIT) ODC
Mode Singlemode
Fiber Type SM
Connector Style (End B) Plug
Connector Style (End A) Plug
Cable Assembly Type Fiber Optic Kit (FOKIT) ODC to Fiber Optic Kit (FOKIT) ODC
Cable Type Fiber Optic Cable (FOCAB) ODC
System SECURE
Fiber Channel No
Insertion Loss A (Max) 1dB
Insertion Loss B (Max) 1dB
Return Loss 45dB

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1920933-6?

Additional datasheets, footprints and schematics for 1920933-6 are listed on our Part Details page. You can also find images and similar parts to 1920933-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1920933-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1920933-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1920933-6 fall under?

The 1920933-6 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Fiber Optic Patch Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1920933-6 when available in the Fiber Optic Patch Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1920933-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1920933-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1920933-6 have stock available?

There is no stock from authorised distributors for 1920933-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1920933-6 often in real-time on the comparison pages.

What if I can't find stock of 1920933-6?

You can fill out our help required form which you can use to request a quote for 1920933-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay