Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 30° |
---|---|
Diode Case Style | - |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.2V |
Rise Time | - |
Fall Time tf | - |
Operating Temperature Min | -45°C |
Operating Temperature Max | 80°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 15° |
Bezel Diameter | 13mm |
External Diameter | 13mm |
External Length / Height | 15mm |
Head Length | 7mm |
IP / NEMA Rating | IP67 |
No. of Pins | 2Pins |
Operating Temperature Range | -45°C to +80°C |
Peak Wavelength | 940nm |
Pulse Width Min | 10 |
Radiant Intensity | 7.2mW/Sr |
Reverse Protection Voltage | 5V |
Voltage Vf Typ | 1.2V |
Wavelength Typ | 940nm |
Ir Emitter, Panel Mount, 940Nm | Newark Electronics |
INFRARED EMITTER, 940 NM, PANEL MOUNT | element14 |
Where can I find additional details, specifications and documents for a 19200000?
Additional datasheets, footprints and schematics for 19200000 are listed on our Part Details page. You can also find images and similar parts to 19200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19200000 fall under?
The 19200000 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to 19200000 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19200000 you can contact the distributor directly for product support, shipping queries etc.
Is the 19200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19200000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Relay Specialties have stock available or on a lead time for 19200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19200000 often in real-time on the comparison pages.
What if I can't find stock of 19200000?
You can fill out our help required form which you can use to request a quote for 19200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.