Status: | Unknown |
---|---|
Series: | 192 Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 3kohm |
---|---|
Product Range | 192 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3974K |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -60°C |
RoHS Compliant | Yes |
NTC Thermistors Uni-Curve w/ bare leads & epoxy | Sager |
Thermistor, Interchangeable, NTC, Res 3000 Ohms, Tol +/-0.2%,Radial, Disc, TC 15Sec. | Honeywell 192-302LET-A01 | RS Americas |
Ntc Thermistor | Newark Electronics |
Where can I find additional details, specifications and documents for a 192-302LET-A01?
Additional datasheets, footprints and schematics for 192-302LET-A01 are listed on our Part Details page. You can also find images and similar parts to 192-302LET-A01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192-302LET-A01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192-302LET-A01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192-302LET-A01 fall under?
The 192-302LET-A01 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 192-302LET-A01 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192-302LET-A01 you can contact the distributor directly for product support, shipping queries etc.
Is the 192-302LET-A01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 192-302LET-A01 have stock available?
Authorised distributors including Sager, RS Americas and Newark Electronics have stock available or on a lead time for 192-302LET-A01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192-302LET-A01 often in real-time on the comparison pages.
What if I can't find stock of 192-302LET-A01?
You can fill out our help required form which you can use to request a quote for 192-302LET-A01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.