Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 195mm |
---|---|
Cutting Capacity Max | - |
For Use With | Non Sparking |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Jaw Length | 30mm |
PINCE COUPANTE DIAG 8" SR | RS |
DIAGONAL CUTTERS, NON-SPARKING, 8" | Farnell |
Where can I find additional details, specifications and documents for a 192.20SR?
Additional datasheets, footprints and schematics for 192.20SR are listed on our Part Details page. You can also find images and similar parts to 192.20SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 192.20SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 192.20SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 192.20SR fall under?
The 192.20SR is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 192.20SR when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 192.20SR you can contact the distributor directly for product support, shipping queries etc.
Is the 192.20SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 192.20SR have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 192.20SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 192.20SR often in real-time on the comparison pages.
What if I can't find stock of 192.20SR?
You can fill out our help required form which you can use to request a quote for 192.20SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.