Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Material | EPDM |
---|---|
Shell Finish | Hard Anodize |
Shell Material | Aluminum Alloy |
Bulkhead Style | Standard |
Outside Cable Diameter (Max) | 4.2mm |
Mounts To | Bulkhead |
Product Type | Cable Adapter Kit |
Booted | Yes |
Cable Adaptor Kit with Boot For Use With Fiber Optic Connectors Aluminum Alloy | Avnet America |
Fiber Optic Connectors Std Cbl Adp w Boot, HA 4.1 | Sager |
Where can I find additional details, specifications and documents for a 1918933-2?
Additional datasheets, footprints and schematics for 1918933-2 are listed on our Part Details page. You can also find images and similar parts to 1918933-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918933-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918933-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918933-2 fall under?
The 1918933-2 is listed under Fiber Optics > Fiber Optic Connectors > Rugged Fiber Connectors > Expanded Beam Fiber Optics.
Can I view similar or alternative parts?
You can view similar parts to 1918933-2 when available in the Expanded Beam Fiber Optics range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918933-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918933-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918933-2 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1918933-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918933-2 often in real-time on the comparison pages.
What if I can't find stock of 1918933-2?
You can fill out our help required form which you can use to request a quote for 1918933-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.