Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color | Beige |
---|---|
Boot Type | Bend Limiting |
Epoxyless | No |
Boot Color | Blue |
Boot Length | 1.2in, 30.5mm |
Outside Cable Diameter | 2.4mm |
Housing Color | Blue |
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector Type | LC |
Cable Type | Tight Jacket |
Connector Style | Simplex |
Product Type | Connector |
Mode | Singlemode |
Conn LC Single Mode Simplex Individual | Avnet America |
Fiber Optic Connectors CONN KIT LC 2.4MM SM TIGHT JACKET | Sager |
Where can I find additional details, specifications and documents for a 1918228-1?
Additional datasheets, footprints and schematics for 1918228-1 are listed on our Part Details page. You can also find images and similar parts to 1918228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918228-1 fall under?
The 1918228-1 is listed under Fiber Optics > Fiber Optic Connectors > Standard Fiber Connectors > LC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1918228-1 when available in the LC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918228-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1918228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918228-1 often in real-time on the comparison pages.
What if I can't find stock of 1918228-1?
You can fill out our help required form which you can use to request a quote for 1918228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.