Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Cap Material | Thermoplastic |
---|---|
Shell Finish | Hard Anodize |
Shell Material | Aluminum Alloy |
Bulkhead Style | Sealed |
Bulkhead Mounting Style | D-Hole (Jam Nut) |
Connector Style | Receptacle |
Applies To | Bulkhead |
Product Type | Connector Shell Kit |
Booted | No |
Fiber Optic Conn Shell Kit Seal Bh Pro Beam Mini |Amp Te Connectivity 1918185-1 | Newark Electronics |
Receptacle Shell Kit for PRO BEAM Mini Connectors Aluminum Alloy | Avnet America |
TE Connectivity SHELL KIT SEAL BH PRO BEAM MINI HA Fiber | Distrelec |
Where can I find additional details, specifications and documents for a 1918185-1?
Additional datasheets, footprints and schematics for 1918185-1 are listed on our Part Details page. You can also find images and similar parts to 1918185-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1918185-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1918185-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1918185-1 fall under?
The 1918185-1 is listed under Fiber Optics > Fiber Optic Connectors > Expanded Beam Fiber Housings.
Can I view similar or alternative parts?
You can view similar parts to 1918185-1 when available in the Expanded Beam Fiber Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1918185-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1918185-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1918185-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 1918185-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1918185-1 often in real-time on the comparison pages.
What if I can't find stock of 1918185-1?
You can fill out our help required form which you can use to request a quote for 1918185-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.