Status: | Unknown |
---|---|
Series: | Han F + B Series |
RoHS: | Unknown |
Product Range | Han F + B Series |
---|---|
Shell Type | - |
For Use With | Harting Han F + B 4/4 Female Inserts |
Connector Body Material | PP (Polypropylene) Body |
Connector Shell Size | - |
Han F+B hood cable to cable | RS |
Enclosure: for circular connectors | Transfer Multisort Elektronik |
Housing, Panel Mount, M25, Pp | Newark Electronics |
Connector, Power, Heavy Duty, HAN F+B HOOD CABLE TO CABLE | HARTING 19155031701 | RS Americas |
68Y5111 | element14 |
HEAVY DUTY HOOD, TOP ENTRY, PP, SCREW | Farnell |
Where can I find additional details, specifications and documents for a 19155031701?
Additional datasheets, footprints and schematics for 19155031701 are listed on our Part Details page. You can also find images and similar parts to 19155031701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19155031701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19155031701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19155031701 fall under?
The 19155031701 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 19155031701 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19155031701 you can contact the distributor directly for product support, shipping queries etc.
Is the 19155031701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19155031701 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 19155031701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19155031701 often in real-time on the comparison pages.
What if I can't find stock of 19155031701?
You can fill out our help required form which you can use to request a quote for 19155031701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.