Status: | Unknown |
---|---|
Series: | Han F + B Series |
RoHS: | Unknown |
Product Range | Han F + B Series |
---|---|
Shell Type | - |
For Use With | Harting Han F + B 4/4 Female Inserts |
Connector Body Material | PP (Polypropylene) Body |
Connector Shell Size | - |
HOUSING, PANEL MOUNT, M25, PP | Farnell |
Housing, Panel Mount, M25, Pp | Newark Electronics |
Han F+B Gehäuse-gg-M25 | Boersig |
Where can I find additional details, specifications and documents for a 19155031401?
Additional datasheets, footprints and schematics for 19155031401 are listed on our Part Details page. You can also find images and similar parts to 19155031401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19155031401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19155031401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19155031401 fall under?
The 19155031401 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 19155031401 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19155031401 you can contact the distributor directly for product support, shipping queries etc.
Is the 19155031401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19155031401 have stock available?
Authorised distributors including Farnell, Newark Electronics and Boersig have stock available or on a lead time for 19155031401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19155031401 often in real-time on the comparison pages.
What if I can't find stock of 19155031401?
You can fill out our help required form which you can use to request a quote for 19155031401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.