Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
191509-000,
8-1191388-9 |
Prices starting from US$3.79
Shrink Ratio | 3:1 |
---|---|
Color | White |
Markers per Sleeve | 1 |
Compatible Cable Diameter | 22.3 – 50.8mm, .88 – 2.in |
Sleeve Length | 2in, 50mm |
Recovered Inside Diameter | 19mm, .75in |
Supplied Diameter | 57.1mm, 2.25in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels&Markers TMS-SCE-2-1/4-2.0-9 | Rapid Electronics |
Wire Labels & Markers Tms-Sce-2-1/4-2.0-9 |Raychem Te Connectivity 191509-000 | Newark Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLV 2 1/4 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 191509-000?
Additional datasheets, footprints and schematics for 191509-000 are listed on our Part Details page. You can also find images and similar parts to 191509-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 191509-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191509-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 191509-000 fall under?
The 191509-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 191509-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 191509-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 191509-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 191509-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 191509-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 191509-000 often in real-time on the comparison pages.
What if I can't find stock of 191509-000?
You can fill out our help required form which you can use to request a quote for 191509-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.