191389-000 Data Bus Components by TE Connectivity

DK-602-0156-1

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-1191388-6
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$67.38


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$67.38
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Contact Type Pin
Product Type Data Bus Component
Connection Type Solder
Operating Temperature (Max) 125°C

Compatible Parts


Alternative Descriptions

Conn Triaxial PIN 0Hz to 20GHz ST | Avnet Asia
Data Bus Components - Contacts DK-602-0156-1 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 191389-000?

Additional datasheets, footprints and schematics for 191389-000 are listed on our Part Details page. You can also find images and similar parts to 191389-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 191389-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 191389-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 191389-000 fall under?

The 191389-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.

Can I view similar or alternative parts?

You can view similar parts to 191389-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 191389-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 191389-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 191389-000 have stock available?

Authorised distributors including TTI Europe, Farnell, Avnet Asia and Sager have stock available or on a lead time for 191389-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 191389-000 often in real-time on the comparison pages.

What if I can't find stock of 191389-000?

You can fill out our help required form which you can use to request a quote for 191389-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay