Status: | Unknown |
---|---|
Series: | Avikrimp 19127 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.18 |
1,432
|
Buy Now | |
Heilind Electronics | US$0.29 |
8,737
|
Buy Now | |
Heilind Electronics Asia | US$0.29 |
2,038
|
Buy Now | |
element14 | US$0.20 |
1,432
|
Buy Now | |
Chip One Stop | US$0.23 |
1,084
|
Buy Now | |
Distrelec | US$0.29 |
1,084
|
Buy Now | |
Newark Electronics | US$0.21 |
524
|
Buy Now | |
RS Americas | US$0.23 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Product Range | Avikrimp 19127 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
BB-816-08/FLANGED SPADE AVIKR MP SPM | Heilind Electronics |
TERMINAL, FORK TONGUE, #8, 14AWG, BLU | element14 |
Molex Avikrimp Flanged Spade Tongue Terminal for 14-16 AWG Wire Stud Size 8 (M4) | Distrelec |
Bb-816-08/Flanged Spade Avikrimp Spm Rohs Compliant: Yes |Molex 19127-0042 | Newark Electronics |
BB-816-08/Flanged Spade Avikrimp SPM | Molex Woodhead/Brad 19127-0042 | RS Americas |
Flanged Spade Tongue Terminal 14-16AWG 20.6mm 8.5mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 19127-0042?
Additional datasheets, footprints and schematics for 19127-0042 are listed on our Part Details page. You can also find images and similar parts to 19127-0042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19127-0042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19127-0042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19127-0042 fall under?
The 19127-0042 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19127-0042 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19127-0042 you can contact the distributor directly for product support, shipping queries etc.
Is the 19127-0042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19127-0042 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Chip One Stop have stock available or on a lead time for 19127-0042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19127-0042 often in real-time on the comparison pages.
What if I can't find stock of 19127-0042?
You can fill out our help required form which you can use to request a quote for 19127-0042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.