Status: | Unknown |
---|---|
Series: | Avikrimp 19127 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
4,266
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,675
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
995
in stock
|
Buy Now | |
element14
from US$0.23
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now |
Product Range | Avikrimp 19127 Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
FLANGED SPADE AVIKRIMP (BB-81 -06) SPM | Heilind Electronics |
Molex Avikrimp Flanged Spade Tongue Terminal for 14-16 AWG Wire Stud Size 6 (M3.5) | Distrelec |
TERMINAL, FORK TONGUE, #6, BLU, 14AWG | element14 |
Terminal, Fork Tongue, #6, Blu, 14Awg Rohs Compliant: Yes |Molex 19127-0039 | Newark Electronics |
Flanged Spade Tongue Terminal 14-16AWG 20.6mm 7.6mm Tin Loose Piece | Avnet America |
FLANGED SPADE AVIKRIMP (BB-816-06) SPM | Molex Incorporated 19127-0039 | RS Americas |
Where can I find additional details, specifications and documents for a 19127-0039?
Additional datasheets, footprints and schematics for 19127-0039 are listed on our Part Details page. You can also find images and similar parts to 19127-0039 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19127-0039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19127-0039 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19127-0039 fall under?
The 19127-0039 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19127-0039 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19127-0039 you can contact the distributor directly for product support, shipping queries etc.
Is the 19127-0039 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19127-0039 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and element14 have stock available or on a lead time for 19127-0039.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19127-0039 often in real-time on the comparison pages.
What if I can't find stock of 19127-0039?
You can fill out our help required form which you can use to request a quote for 19127-0039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.