Status: | Unknown |
---|---|
Series: | Avikrimp 19127 Series |
RoHS: | Compliant |
Prices starting from US$0.21
Product Range | Avikrimp 19127 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
Terminal, Spade, #10, Crimp, Red | Newark Electronics |
Molex Terminals FLANGED SPADE 10 22-18 AWG | Distrelec |
Flanged Spade Tongue Terminal 18-22AWG 19.8mm 7.6mm Tin Loose Piece | Avnet America |
FLANGED SPADE AVIKRIMP (AA-815-10) SPM | Molex Woodhead/Brad 19127-0012 | RS Americas |
Where can I find additional details, specifications and documents for a 19127-0012?
Additional datasheets, footprints and schematics for 19127-0012 are listed on our Part Details page. You can also find images and similar parts to 19127-0012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19127-0012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19127-0012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19127-0012 fall under?
The 19127-0012 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19127-0012 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19127-0012 you can contact the distributor directly for product support, shipping queries etc.
Is the 19127-0012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19127-0012 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 19127-0012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19127-0012 often in real-time on the comparison pages.
What if I can't find stock of 19127-0012?
You can fill out our help required form which you can use to request a quote for 19127-0012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.