19121-0028 Molex Parts by Molex

TERMINAL FORK TONGUE #8 BLU 14AWG

Status: Unknown
Series: InsulKrimp 19121 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.27
2,450
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.21
11,846
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
4,310
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
4,310
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.21
2,764
in stock
Buy Now
Logo for element14
element14
from US$0.21
2,054
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
2,054
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.24
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.29
-
Buy Now

Specifications

Product Range InsulKrimp 19121 Series
Wire Size AWG Min 16AWG
Wire Size AWG Max 14AWG
Conductor Area CSA 2.5mm²
Stud Size - Metric M4
Stud Size - Imperial #8
Insulator Material PVC (Polyvinylchloride)
Insulator Colour Blue
Terminal Material Copper
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

FLANGED SPADE INSULKRIMP(BB-2 6-08X) SPM | Heilind Electronics
Molex Terminals FLANGED SPADE 8 16-14 AWG | Distrelec
FLANGED SPADE INSULKRIMP(BB-216-08X) SPM | RS
TERMINAL, FORK TONGUE, #8, BLU, 14AWG | element14
Terminal, Fork Tongue, #8, Blu, 14Awg Rohs Compliant: Yes |Molex 19121-0028 | Newark Electronics
Flanged Spade Tongue Terminal 14-16AWG 20.2mm 7.6mm Tin Box | Avnet America
FLANGED SPADE INSULKRIMP SPM | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19121-0028?

Additional datasheets, footprints and schematics for 19121-0028 are listed on our Part Details page. You can also find images and similar parts to 19121-0028 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19121-0028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19121-0028 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19121-0028 fall under?

The 19121-0028 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 19121-0028 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19121-0028 you can contact the distributor directly for product support, shipping queries etc.

Is the 19121-0028 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19121-0028 have stock available?

Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and RS have stock available or on a lead time for 19121-0028.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19121-0028 often in real-time on the comparison pages.

What if I can't find stock of 19121-0028?

You can fill out our help required form which you can use to request a quote for 19121-0028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay