Status: | Unknown |
---|---|
Series: | InsulKrimp 19121 Series |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
451
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
5,928
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,575
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
2,575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,383
in stock
|
Buy Now | |
element14
from US$0.19
|
451
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
385
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
94
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | InsulKrimp 19121 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | PVC (Polyvinylchloride) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
FLANGED SPADE INSULKRIMP (AA-25-06X) SPM | Heilind Electronics |
Molex InsulKrimp Flanged Spade Tongue Terminal for 18-22 AWG Wire Stud Size 6 (M3.5) Length 19.84mm | Distrelec |
TERMINAL, FORK TONGUE, #6, 18AWG, RED | element14 |
INSULKRIMP Flanged Spade Tongue Terminal for 18-22 AWG Wire Stud Size 6 | Molex Woodhead/Brad 19121-0005 | RS Americas |
Flanged Spade Insulkrimp(Aa-215-06X) Spm Rohs Compliant: Yes |Molex 19121-0005 | Newark Electronics |
Flanged Spade Tongue Terminal 18-22AWG 19.8mm 7.6mm Tin Box | Avnet America |
InsulKrimpâ„¢ Flanged Spade Tongue Terminal for 18-22 AWG Wire, Stud Size 6 (M3.5), Length 19.84mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19121-0005?
Additional datasheets, footprints and schematics for 19121-0005 are listed on our Part Details page. You can also find images and similar parts to 19121-0005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19121-0005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19121-0005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19121-0005 fall under?
The 19121-0005 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19121-0005 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19121-0005 you can contact the distributor directly for product support, shipping queries etc.
Is the 19121-0005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19121-0005 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and element14 have stock available or on a lead time for 19121-0005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19121-0005 often in real-time on the comparison pages.
What if I can't find stock of 19121-0005?
You can fill out our help required form which you can use to request a quote for 19121-0005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.