Status: | Unknown |
---|---|
Series: | Krimptite 19118 Series |
RoHS: | Compliant |
Product Range | Krimptite 19118 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Flanged Spade Krimptite C-117-10 Spm |Molex 19118-0088 | Newark Electronics |
Flanged Spade Tongue Terminal 10-12AWG 19.6mm 9.8mm Tin Box | Avnet America |
FLANGED SPADE KRIMPTITE SPM | RS Americas |
Where can I find additional details, specifications and documents for a 19118-0088?
Additional datasheets, footprints and schematics for 19118-0088 are listed on our Part Details page. You can also find images and similar parts to 19118-0088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19118-0088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19118-0088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19118-0088 fall under?
The 19118-0088 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19118-0088 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19118-0088 you can contact the distributor directly for product support, shipping queries etc.
Is the 19118-0088 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19118-0088 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 19118-0088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19118-0088 often in real-time on the comparison pages.
What if I can't find stock of 19118-0088?
You can fill out our help required form which you can use to request a quote for 19118-0088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.