Status: | Unknown |
---|---|
Series: | Krimptite 19118 Series |
RoHS: | Compliant |
Product Range | Krimptite 19118 Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1.5mmĀ² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Fork Tongue, #6, 18Awg | Newark Electronics |
Flanged Spade Tongue Terminal 18-22AWG 14.12mm 7.39mm Tin Loose Piece | Avnet America |
FLANGED SPADE KRIMPTITE AA-115-06 SPM | Molex Woodhead/Brad 19118-0021 | RS Americas |
Krimptiteā¢ Flanged Spade Tongue Terminal for 18-22 AWG Wire, Stud Size 6 (M3.5), Length 14.12mm | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19118-0021?
Additional datasheets, footprints and schematics for 19118-0021 are listed on our Part Details page. You can also find images and similar parts to 19118-0021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19118-0021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19118-0021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19118-0021 fall under?
The 19118-0021 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Spade Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 19118-0021 when available in the Spade Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19118-0021 you can contact the distributor directly for product support, shipping queries etc.
Is the 19118-0021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 19118-0021 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 19118-0021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19118-0021 often in real-time on the comparison pages.
What if I can't find stock of 19118-0021?
You can fill out our help required form which you can use to request a quote for 19118-0021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.