Status: | Unknown |
---|---|
Series: | Avikrimp 19115 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
20,235
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
6,070
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Product Range | Avikrimp 19115 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Colour | Yellow |
SNAP SPADE AVIKRIMP (C-8718-0 ) | Heilind Electronics |
Terminal, Fork Tongue, #8, 10Awg, Yel | Newark Electronics |
Snap Spade Tongue Terminal 10-12AWG 26.2mm 8.1mm Tin Loose Piece | Avnet America |
Avikrimp Snap Spade Terminal, 10-12 AWG, Bag, C-8718-08 | Molex Woodhead/Brad 19115-0046 | RS Americas |
Molex Terminals SNAP SPADE TERM 10-12AWG | Distrelec |
SNAP SPADE AVIKRIMP (C-8718-08) | Farnell |
Where can I find additional details, specifications and documents for a 19115-0046?
Additional datasheets, footprints and schematics for 19115-0046 are listed on our Part Details page. You can also find images and similar parts to 19115-0046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19115-0046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19115-0046 fall under?
The 19115-0046 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 19115-0046 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0046 you can contact the distributor directly for product support, shipping queries etc.
Is the 19115-0046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19115-0046 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 19115-0046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19115-0046 often in real-time on the comparison pages.
What if I can't find stock of 19115-0046?
You can fill out our help required form which you can use to request a quote for 19115-0046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.