Status: | Unknown |
---|---|
Series: | Avikrimp 19115 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
239
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,318
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
3,318
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
3,318
in stock
|
Buy Now | |
element14
from US$0.30
|
239
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Avikrimp 19115 Series |
---|---|
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Yellow |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Terminal, Fork Tongue, #6, 10Awg, Yel | Newark Electronics |
Molex Avikrimp Snap Spade Terminal for 10-12 AWG Wire | Distrelec |
TERMINAL, FORK TONGUE, #6, 10AWG, YEL | element14 |
Snap Spade Tongue Terminal 10-12AWG 24.6mm 6.6mm Tin Loose Piece | Avnet America |
SNAP SPADE AVIKRIMP (C-8710-06) | Molex Woodhead/Brad 19115-0042 | RS Americas |
Where can I find additional details, specifications and documents for a 19115-0042?
Additional datasheets, footprints and schematics for 19115-0042 are listed on our Part Details page. You can also find images and similar parts to 19115-0042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19115-0042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19115-0042 fall under?
The 19115-0042 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19115-0042 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0042 you can contact the distributor directly for product support, shipping queries etc.
Is the 19115-0042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19115-0042 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for 19115-0042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19115-0042 often in real-time on the comparison pages.
What if I can't find stock of 19115-0042?
You can fill out our help required form which you can use to request a quote for 19115-0042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.