19115-0014 Molex Parts by Molex

TERMINAL FORK TONGUE #10 18AWG RED

Status: Unknown
Series: Avikrimp 19115 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
225
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.22
11,196
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.22
2,612
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
1,698
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.41
1,698
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.25
1,698
in stock
Buy Now
Logo for element14
element14
from US$0.26
225
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Product Range Avikrimp 19115 Series
Wire Size AWG Min 22AWG
Wire Size AWG Max 18AWG
Conductor Area CSA -
Stud Size - Metric M5
Stud Size - Imperial #10
Insulator Material Nylon (Polyamide)
Insulator Colour Red
Terminal Material Copper
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

SNAP SPADE AVIKRIMP (AA-8715- 0) | Heilind Electronics
Terminals Snap Spade Stud 10 18-22 Awg |Molex 19115-0014 | Newark Electronics
Molex Avikrimp Snap Spade Terminal for 18-22 AWG Wire | Distrelec
TERMINAL, FORK TONGUE, #10, 18AWG, RED | element14
Snap Spade Tongue Terminal 18-22AWG 23.3mm 8.6mm Tin Loose Piece | Avnet America
SNAP SPADE AVIKRIMP (AA-8715-10) | Molex Woodhead/Brad 19115-0014 | RS Americas
Avikrimpâ„¢ Snap Spade Terminal for 18-22 AWG Wire | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19115-0014?

Additional datasheets, footprints and schematics for 19115-0014 are listed on our Part Details page. You can also find images and similar parts to 19115-0014 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19115-0014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0014 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19115-0014 fall under?

The 19115-0014 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 19115-0014 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0014 you can contact the distributor directly for product support, shipping queries etc.

Is the 19115-0014 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19115-0014 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 19115-0014.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19115-0014 often in real-time on the comparison pages.

What if I can't find stock of 19115-0014?

You can fill out our help required form which you can use to request a quote for 19115-0014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay