Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
6,229
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
24,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
8,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
6,229
in stock
|
Buy Now | |
element14
from US$0.25
|
6,229
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
4,950
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
from US$0.19
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
SNAP SPADE AVIKRIMP TAPED (AA 8704-06T) | Heilind Electronics |
Avikrimp Snap Spade Terminal for 18 22 AWG Wire | Molex Incorporated 19115-0010 | RS Americas |
Terminal, Fork Tongue, #6, 18Awg, Red | Newark Electronics |
TERMINAL, FORK TONGUE, #6, 18AWG, RED | element14 |
Snap Spade Tongue Terminal 18-22AWG 20.6mm 6.6mm Tin Mylar Tape | Avnet America |
Avikrimpâ„¢ Snap Spade Terminal for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 19115-0010?
Additional datasheets, footprints and schematics for 19115-0010 are listed on our Part Details page. You can also find images and similar parts to 19115-0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19115-0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19115-0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19115-0010 fall under?
The 19115-0010 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 19115-0010 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19115-0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 19115-0010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19115-0010 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 19115-0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19115-0010 often in real-time on the comparison pages.
What if I can't find stock of 19115-0010?
You can fill out our help required form which you can use to request a quote for 19115-0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.