Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA ENEC UL |
Colour | Black |
Contact Current AC Max | 6A |
Contact Current Rating | 6A |
Contact Voltage AC Max | 250V |
External Depth | 22.5mm |
External Length / Height | 21mm |
External Width | 9.5mm |
IP / NEMA Rating | IP40 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Panel Cutout Width | 6.8mm |
Panel Cutout length | 23.2mm |
Tab Width | 4.8mm |
ROCKER | Transfer Multisort Elektronik |
Mini-rocker switch with a solid leaf-spring contact system | Conrad |
MINIATURE ROCKER SWITCH, 1P | RS |
Switch, Rocker, SPST, ON-OFF, IP40, 6A, 125-250VAC, Non-Illuminated, Black | Marquardt Switches 1911.1102 | RS Americas |
ROCKER SWITCH, BLACK, 1POLE | Farnell |
Where can I find additional details, specifications and documents for a 1911.1102?
Additional datasheets, footprints and schematics for 1911.1102 are listed on our Part Details page. You can also find images and similar parts to 1911.1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1911.1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1911.1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1911.1102 fall under?
The 1911.1102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1911.1102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1911.1102 you can contact the distributor directly for product support, shipping queries etc.
Is the 1911.1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1911.1102 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, RS Americas and Future Electronics have stock available or on a lead time for 1911.1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1911.1102 often in real-time on the comparison pages.
What if I can't find stock of 1911.1102?
You can fill out our help required form which you can use to request a quote for 1911.1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.