Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Prices starting from US$33.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$60.84
|
No stock
|
Buy Now | |
RS Americas
from US$33.41
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$68.46
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$105.00
|
12
in stock
|
Buy Now | |
Avnet America
from US$41.99
|
-
|
Buy Now | |
element14
from US$61.27
|
-
|
Buy Now | |
Sager
from US$53.96
|
-
|
Buy Now |
No. of Switch Positions | 8 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 15A |
Contact Voltage AC Max | 120V |
Product Range | 19 Series |
Illumination | Non Illuminated |
8 positions 30deg Rotary Switch 120 V ac/dc 1 (dc) A 15 (ac) A Shaft | Grayhill 19101-08UL | RS Americas |
Rotary Switch,straight,sp8T,number Of Positions:8,quick Connect Terminal,rotary Shaft |Grayhill 19101-08UL | Newark Electronics |
Switch Rotary SP8T 8 Flatted Shaft Faston 15A 220VAC 120VDC | Avnet America |
SWITCH, ROTARY, SP8T, 15A, 120V | element14 |
Rotary Switches Rotary Switch Faston Terminals 8 Pos UL | Sager |
Where can I find additional details, specifications and documents for a 19101-08UL?
Additional datasheets, footprints and schematics for 19101-08UL are listed on our Part Details page. You can also find images and similar parts to 19101-08UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19101-08UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19101-08UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19101-08UL fall under?
The 19101-08UL is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 19101-08UL when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19101-08UL you can contact the distributor directly for product support, shipping queries etc.
Is the 19101-08UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19101-08UL have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 19101-08UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19101-08UL often in real-time on the comparison pages.
What if I can't find stock of 19101-08UL?
You can fill out our help required form which you can use to request a quote for 19101-08UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.